HP OMEN 25i FHD computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
138691
Info modified on:
03 Mar 2025, 15:50:58
Short summary description HP OMEN 25i FHD computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:
HP OMEN 25i FHD, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, 1 ms, Black
Long summary description HP OMEN 25i FHD computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:
HP OMEN 25i FHD. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black