HP 15-bw021ax AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 520 Windows 10 Home White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36832
Info modified on:
25 Jan 2025, 22:31:41
Short summary description HP 15-bw021ax AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 520 Windows 10 Home White:
HP 15-bw021ax, AMD A9, 3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 16 GB, 256 GB
Long summary description HP 15-bw021ax AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 520 Windows 10 Home White:
HP 15-bw021ax. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: White