HP ProBook 450 G4 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Silver

https://images.icecat.biz/img/gallery/59331585_1711741742.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
52563
Info modified on:
14 Mar 2024, 19:08:45
Short summary description HP ProBook 450 G4 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Silver:

HP ProBook 450 G4, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ProBook 450 G4 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Silver:

HP ProBook 450 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Silver

Embed the product datasheet into your content