HP ZBook Create G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86876
Info modified on:
21 Aug 2024, 17:47:32
Short summary description HP ZBook Create G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
HP ZBook Create G7, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 512 GB
Long summary description HP ZBook Create G7 Intel® Core™ i7 i7-10850H Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
HP ZBook Create G7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10850H, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver