HP 11.6 Black Always On Case

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
147635
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP 11.6 Black Always On Case:
HP 11.6 Black Always On Case, Sleeve case, 29.5 cm (11.6"), 370 g
Long summary description HP 11.6 Black Always On Case:
HP 11.6 Black Always On Case. Case type: Sleeve case, Maximum screen size: 29.5 cm (11.6"). Weight: 370 g. Surface coloration: Monochromatic