HP 27o computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
239931
Info modified on:
27 May 2024, 13:41:31
Short summary description HP 27o computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
HP 27o, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
Long summary description HP 27o computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
HP 27o. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms. Product colour: Black