HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Micro Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21146
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Micro Tower PC Black:
HP 290 G4, 3.1 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, FreeDOS
Long summary description HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Micro Tower PC Black:
HP 290 G4. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: FreeDOS. Chassis type: Micro Tower. Product type: PC. Weight: 4.7 kg. Product colour: Black