Hotpoint CRM 641 D C Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
46502
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint CRM 641 D C Black Built-in Zone induction hob 4 zone(s):
Hotpoint CRM 641 D C, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), Rotary
Long summary description Hotpoint CRM 641 D C Black Built-in Zone induction hob 4 zone(s):
Hotpoint CRM 641 D C. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Rotary. Width: 590 mm, Height: 520 mm