Hotpoint EU HA7TY 9721 NFX 1 Freestanding 454 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50431
Info modified on:
27 Jan 2025, 07:43:27
Short summary description Hotpoint EU HA7TY 9721 NFX 1 Freestanding 454 L F Stainless steel:
Hotpoint EU HA7TY 9721 NFX 1, 454 L, SN-T, 5 kg/24h, F, Fresh zone compartment, Stainless steel
Long summary description Hotpoint EU HA7TY 9721 NFX 1 Freestanding 454 L F Stainless steel:
Hotpoint EU HA7TY 9721 NFX 1. Total net capacity: 454 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 351 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 103 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 306 kWh. Product colour: Stainless steel