Hoover VisionHD 9 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20929
Info modified on:
06 Dec 2021, 12:35:42
Short summary description Hoover VisionHD 9 washing machine Front-load 9 kg 1400 RPM White:
Hoover VisionHD 9, Front-load, 9 kg, A, 1400 RPM, White
Long summary description Hoover VisionHD 9 washing machine Front-load 9 kg 1400 RPM White:
Hoover VisionHD 9. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm