Hoover Telios Extra TX60PET 011 3.5 L Cylinder vacuum Dry 450 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78638
Info modified on:
01 Aug 2024, 03:25:38
Short summary description Hoover Telios Extra TX60PET 011 3.5 L Cylinder vacuum Dry 450 W Dust bag:
Hoover Telios Extra TX60PET 011, 450 W, Cylinder vacuum, Dry, Dust bag, 3.5 L, EPA
Long summary description Hoover Telios Extra TX60PET 011 3.5 L Cylinder vacuum Dry 450 W Dust bag:
Hoover Telios Extra TX60PET 011. Maximum input power: 450 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.5 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 62 dB. Product colour: Blue