Hoover AXI HDPN 4S603PX Countertop 16 place settings

https://images.icecat.biz/img/gallery/70012219_0772420729.jpg
Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28928
Info modified on:
27 May 2024, 14:34:11
Short summary description Hoover AXI HDPN 4S603PX Countertop 16 place settings:

Hoover AXI HDPN 4S603PX, Countertop, Full size (60 cm), Grey, Grey, Touch, Upper

Long summary description Hoover AXI HDPN 4S603PX Countertop 16 place settings:

Hoover AXI HDPN 4S603PX. Appliance placement: Countertop, Product size: Full size (60 cm), Door colour: Grey. Number of place settings: 16 place settings, Noise level: 41 dB, Dishwashing programs: Auto. Energy consumption per cycle: 0.77 kWh, Power consumption (off): 0.5 W, AC input voltage: 230 V. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 640 mm, Package depth: 676 mm, Package height: 896 mm

Embed the product datasheet into your content