Hisense RQ-70WC4SYA/CSA1 side-by-side refrigerator Freestanding 536 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49157
Info modified on:
14 Mar 2023, 18:15:04
Short summary description Hisense RQ-70WC4SYA/CSA1 side-by-side refrigerator Freestanding 536 L Stainless steel:
Hisense RQ-70WC4SYA/CSA1, Freestanding, Stainless steel, Touch, LED, Tempered glass, 536 L
Long summary description Hisense RQ-70WC4SYA/CSA1 side-by-side refrigerator Freestanding 536 L Stainless steel:
Hisense RQ-70WC4SYA/CSA1. Appliance placement: Freestanding, Product colour: Stainless steel, Control type: Touch. Total net capacity: 536 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 417 L, Fridge gross capacity: 437 L, Lamp type: LED. Freezer net capacity: 119 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 12 h. Annual energy consumption: 410 kWh, Energy efficiency class (old): A+, AC input voltage: 220 - 240 V