Hisense H43A6100 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 250 cd/m²

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50708
Info modified on:
14 Mar 2024, 17:31:03
Short summary description Hisense H43A6100 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 250 cd/m²:
Hisense H43A6100, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description Hisense H43A6100 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 250 cd/m²:
Hisense H43A6100. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PCI (Picture Criteria Index) 1400, Display brightness: 250 cd/m², Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black