
Hannspree HG 324 QJB LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
108165
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Hannspree HG 324 QJB LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red:
Hannspree HG 324 QJB, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 2 ms, Black, Red
Long summary description Hannspree HG 324 QJB LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red:
Hannspree HG 324 QJB. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, Red