Hannspree Hanns.G HE 245 HPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90385
Info modified on:
30 Sept 2024, 14:23:07
Short summary description Hannspree Hanns.G HE 245 HPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
Hannspree Hanns.G HE 245 HPB, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black
Long summary description Hannspree Hanns.G HE 245 HPB computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
Hannspree Hanns.G HE 245 HPB. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black