Haier HW70-1401 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
55652
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier HW70-1401 washing machine Front-load 7 kg 1400 RPM White:
Haier HW70-1401, Front-load, 7 kg, B, 72 dB, 1400 RPM, 186 kWh
Long summary description Haier HW70-1401 washing machine Front-load 7 kg 1400 RPM White:
Haier HW70-1401. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 186 kWh, Annual water consumption washing: 9696 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm