Grundig 32 VLE 5304 BG 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
103123
Info modified on:
17 Oct 2024, 11:38:01
Short summary description Grundig 32 VLE 5304 BG 81.3 cm (32") HD Black:
Grundig 32 VLE 5304 BG, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T, Black
Long summary description Grundig 32 VLE 5304 BG 81.3 cm (32") HD Black:
Grundig 32 VLE 5304 BG. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black