Grundig MC 6040 hair trimmers/clipper Black, Grey

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
41634
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig MC 6040 hair trimmers/clipper Black, Grey:
Grundig MC 6040, Black, Grey, 4.1 cm, 1.5 mm, 4 cm, 10 h, 100 - 240 V
Long summary description Grundig MC 6040 hair trimmers/clipper Black, Grey:
Grundig MC 6040. Product colour: Black, Grey, Minimum hair length: 4.1 cm, Maximum hair length: 1.5 mm. Charging time: 10 h, AC input voltage: 100 - 240 V. Base station functions: Charging