Grundig GNV 41820 dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68654
Info modified on:
27 May 2024, 12:26:08
Short summary description Grundig GNV 41820 dishwasher Fully built-in 13 place settings:
Grundig GNV 41820, Fully built-in, Stainless steel, Buttons, LCD, Cold, Hot, 13 place settings
Long summary description Grundig GNV 41820 dishwasher Fully built-in 13 place settings:
Grundig GNV 41820. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 10 L. Width: 598 mm, Depth: 548 mm, Height: 820 mm. Annual energy consumption: 262 kWh, Annual water consumption: 2800 L