Grundig M 2200 DAB+ Home audio mini system 70 W Black, Silver

https://images.icecat.biz/img/norm/high/19686098-3811.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
28778
Info modified on:
25 Oct 2019, 14:35:32
Short summary description Grundig M 2200 DAB+ Home audio mini system 70 W Black, Silver:

Grundig M 2200 DAB+, Home audio mini system, Black, Silver, 70 W, 2-way, 300 W, DAB, DAB+, FM

Long summary description Grundig M 2200 DAB+ Home audio mini system 70 W Black, Silver:

Grundig M 2200 DAB+. Type: Home audio mini system, Product colour: Black, Silver. RMS rated power: 70 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 300 W. Supported radio bands: DAB, DAB+, FM, RDS features: PLL. Display type: LCD. Headphone connectivity: 3.5 mm

Embed the product datasheet into your content