Grundig Vision 2 22-2930 T DVD 54.6 cm (21.5") HD White 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
127074
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Vision 2 22-2930 T DVD 54.6 cm (21.5") HD White 350 cd/m²:
Grundig Vision 2 22-2930 T DVD, 54.6 cm (21.5"), 1366 x 768 pixels, HD, LCD, White
Long summary description Grundig Vision 2 22-2930 T DVD 54.6 cm (21.5") HD White 350 cd/m²:
Grundig Vision 2 22-2930 T DVD. Display diagonal: 54.6 cm (21.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 350 cd/m², Response time: 5 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: White