GIGABYTE X570 UD motherboard AMD X570 Socket AM4 ATX

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
194261
Info modified on:
04 Nov 2024, 10:11:35
Short summary description GIGABYTE X570 UD motherboard AMD X570 Socket AM4 ATX:
GIGABYTE X570 UD, AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM
Long summary description GIGABYTE X570 UD motherboard AMD X570 Socket AM4 ATX:
GIGABYTE X570 UD. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Maximum graphics card memory: 16000 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet