GIGABYTE AMD Radeon R9 280X 3GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
91094
Info modified on:
02 Sept 2024, 20:28:40
Short summary description GIGABYTE AMD Radeon R9 280X 3GB GDDR5:
GIGABYTE AMD Radeon R9 280X 3GB, Radeon R9 280X, 3 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0
Long summary description GIGABYTE AMD Radeon R9 280X 3GB GDDR5:
GIGABYTE AMD Radeon R9 280X 3GB. Graphics processor family: AMD, Graphics processor: Radeon R9 280X, Processor frequency: 1000 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active