GIGABYTE G27QC A 27" QHD Curved Gaming Monitor - 2560 x 1440, 1500R, 165Hz, 1ms, 250 cd/m², HDR Ready, HDMI 2.0, Displayport 1.2

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
191804
Info modified on:
20 Apr 2025, 15:16:56
Short summary description GIGABYTE G27QC A 27" QHD Curved Gaming Monitor - 2560 x 1440, 1500R, 165Hz, 1ms, 250 cd/m², HDR Ready, HDMI 2.0, Displayport 1.2:
GIGABYTE G27QC A 27" QHD Curved Gaming Monitor - 2560 x 1440, 1500R, 165Hz, 1ms, 250 cd/m², HDR Ready, HDMI 2.0, Displayport 1.2, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black
Long summary description GIGABYTE G27QC A 27" QHD Curved Gaming Monitor - 2560 x 1440, 1500R, 165Hz, 1ms, 250 cd/m², HDR Ready, HDMI 2.0, Displayport 1.2:
GIGABYTE G27QC A 27" QHD Curved Gaming Monitor - 2560 x 1440, 1500R, 165Hz, 1ms, 250 cd/m², HDR Ready, HDMI 2.0, Displayport 1.2. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black