Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2430M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65394
Info modified on:
22 Jan 2025, 04:59:55
Short summary description Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2430M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
Fujitsu LIFEBOOK S751, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 4 GB, 500 GB, Windows 7 Professional
Long summary description Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2430M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
Fujitsu LIFEBOOK S751. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.15 kg