Fujitsu FUTRO S720 2.2 GHz Linux 1.3 kg Black, Red GX-222GC

https://images.icecat.biz/img/gallery/30182343_7060.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87222
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu FUTRO S720 2.2 GHz Linux 1.3 kg Black, Red GX-222GC:

Fujitsu FUTRO S720, 2.2 GHz, AMD G, 2nd Generation AMD Embedded G-Series SoC, GX-222GC, 2.4 GHz, 1 MB

Long summary description Fujitsu FUTRO S720 2.2 GHz Linux 1.3 kg Black, Red GX-222GC:

Fujitsu FUTRO S720. Processor frequency: 2.2 GHz, Processor family: AMD G, Processor generation: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 GB, Storage media: Flash, Storage drive interface: mSATA. On-board graphics card model: AMD Radeon R5E. Cabling technology: 10/100/1000Base-T(X)

Embed the product datasheet into your content