Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2330M 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
62419
Info modified on:
22 Jan 2025, 05:01:17
Short summary description Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2330M 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:
Fujitsu LIFEBOOK P701, Intel® Core™ i3, 2.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB
Long summary description Fujitsu LIFEBOOK P701 Intel® Core™ i3 i3-2330M 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:
Fujitsu LIFEBOOK P701. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Weight: 1.56 kg