Fujitsu ESPRIMO P6012 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9673
Info modified on:
17 Jan 2024, 12:27:01
Short summary description Fujitsu ESPRIMO P6012 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Desktop PC Black, Red:
Fujitsu ESPRIMO P6012, Intel® Core™ i5, i5-12400, 16 GB, 512 GB, DVD Super Multi, Windows 11 Pro
Long summary description Fujitsu ESPRIMO P6012 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Desktop PC Black, Red:
Fujitsu ESPRIMO P6012. Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Red