Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
67606
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium Tower PC Black:
Fujitsu ESPRIMO P2560, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium
Long summary description Fujitsu ESPRIMO P2560 Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium Tower PC Black:
Fujitsu ESPRIMO P2560. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 11 kg. Product colour: Black