Fujitsu ESPRIMO Edition P2511 Intel® Core™2 Duo E4400 2 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows Vista Business Micro Tower PC

https://images.icecat.biz/img/norm/high/558416-6777.jpg
Brand:
Product family:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
63920
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition P2511 Intel® Core™2 Duo E4400 2 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO Edition P2511, 2 GHz, Intel® Core™2 Duo, E4400, 2 GB, 250 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO Edition P2511 Intel® Core™2 Duo E4400 2 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO Edition P2511. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Embed the product datasheet into your content