Fujitsu ESPRIMO ™ E Green PC E5625 EPA AMD Athlon 5600+ 2 GB DDR2-SDRAM 250 GB NVIDIA Geforce 8200 Small Desktop

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
94741
Info modified on:
02 Oct 2024, 12:10:01
Short summary description Fujitsu ESPRIMO ™ E Green PC E5625 EPA AMD Athlon 5600+ 2 GB DDR2-SDRAM 250 GB NVIDIA Geforce 8200 Small Desktop:
Fujitsu ESPRIMO ™ E Green PC E5625 EPA, 2.9 GHz, AMD Athlon, 5600+, 2 GB, 250 GB, DVD-RW
Long summary description Fujitsu ESPRIMO ™ E Green PC E5625 EPA AMD Athlon 5600+ 2 GB DDR2-SDRAM 250 GB NVIDIA Geforce 8200 Small Desktop:
Fujitsu ESPRIMO ™ E Green PC E5625 EPA. Processor frequency: 2.9 GHz, Processor family: AMD Athlon, Processor model: 5600+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA Geforce 8200. Power supply: 300 W. Chassis type: Small Desktop. Product type: PC. Weight: 10 kg