Fujitsu ESPRIMO E500 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 2000 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
73827
Info modified on:
23 Jul 2024, 20:51:43
Short summary description Fujitsu ESPRIMO E500 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 2000 Windows 7 Professional SFF PC Black:
Fujitsu ESPRIMO E500, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Long summary description Fujitsu ESPRIMO E500 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 2000 Windows 7 Professional SFF PC Black:
Fujitsu ESPRIMO E500. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Product colour: Black