Fujitsu ESPRIMO D756 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
102587
Info modified on:
21 Jun 2024, 03:11:33
Short summary description Fujitsu ESPRIMO D756 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Desktop PC Black, Red:
Fujitsu ESPRIMO D756, 3.2 GHz, Intel® Core™ i5, i5-6500, 8 GB, 1 TB, Windows 7 Professional
Long summary description Fujitsu ESPRIMO D756 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Desktop PC Black, Red:
Fujitsu ESPRIMO D756. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Red