Fujitsu Displays P24-8 WE Neo computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
63104
Info modified on:
24 Mar 2025, 12:36:44
Short summary description Fujitsu Displays P24-8 WE Neo computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black, White:
Fujitsu Displays P24-8 WE Neo, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black, White
Long summary description Fujitsu Displays P24-8 WE Neo computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black, White:
Fujitsu Displays P24-8 WE Neo. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black, White