Fujitsu SCALEOVIEW Series SCALEOVIEW L17-6 computer monitor 43.2 cm (17") 1280 x 1024 pixels

https://images.icecat.biz/img/norm/high/810737-9489.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
58669
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW L17-6 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Fujitsu SCALEOVIEW Series SCALEOVIEW L17-6, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW L17-6 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Fujitsu SCALEOVIEW Series SCALEOVIEW L17-6. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Embed the product datasheet into your content