Fujitsu CELVIN NAS Q703 Mini Tower Marvell 1 GB DDR3 4 TB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
11960
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELVIN NAS Q703 Mini Tower Marvell 1 GB DDR3 4 TB HDD Black:
Fujitsu CELVIN NAS Q703, NAS, Mini Tower, Marvell, 1 GB, DDR3, 4 TB
Long summary description Fujitsu CELVIN NAS Q703 Mini Tower Marvell 1 GB DDR3 4 TB HDD Black:
Fujitsu CELVIN NAS Q703. Type: NAS. Chassis type: Mini Tower. Device class: Home & Home Office. Processor family: Marvell, Processor frequency: 2 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD