Fujitsu SCALEO P MP 20705 P4-3.06 Intel® Pentium® 4 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition PC

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
30273
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEO P MP 20705 P4-3.06 Intel® Pentium® 4 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition PC:
Fujitsu SCALEO P MP 20705 P4-3.06, 3.06 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, 160 GB, Windows XP Home Edition
Long summary description Fujitsu SCALEO P MP 20705 P4-3.06 Intel® Pentium® 4 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition PC:
Fujitsu SCALEO P MP 20705 P4-3.06. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 6200. Operating system installed: Windows XP Home Edition. Product type: PC. Weight: 12.5 kg