Fujitsu LIFEBOOK LB E8020 15iXGA ATI GFX /P-M 750 (1.86)/ 512MB/DVD+-RW DL/HDD60GB/I220 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X600

Brand:
Product family:
Product series:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64453
Info modified on:
25 Jan 2025, 22:05:06
Short summary description Fujitsu LIFEBOOK LB E8020 15iXGA ATI GFX /P-M 750 (1.86)/ 512MB/DVD+-RW DL/HDD60GB/I220 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X600:
Fujitsu LIFEBOOK LB E8020 15iXGA ATI GFX /P-M 750 (1.86)/ 512MB/DVD+-RW DL/HDD60GB/I220, 1.86 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, DDR2-SDRAM, 60 GB
Long summary description Fujitsu LIFEBOOK LB E8020 15iXGA ATI GFX /P-M 750 (1.86)/ 512MB/DVD+-RW DL/HDD60GB/I220 38.4 cm (15.1") 0.5 GB DDR2-SDRAM 60 GB AMD Mobility Radeon X600:
Fujitsu LIFEBOOK LB E8020 15iXGA ATI GFX /P-M 750 (1.86)/ 512MB/DVD+-RW DL/HDD60GB/I220. Processor frequency: 1.86 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 2.9 kg