Fujitsu CELSIUS H230 PM 750 1.86GHz 38.4 cm (15.1") UXGA 0.5 GB DDR2-SDRAM 80 GB AMD Mobility FireGL V5000 Windows XP Professional

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68281
Info modified on:
22 Jan 2025, 06:23:54
Short summary description Fujitsu CELSIUS H230 PM 750 1.86GHz 38.4 cm (15.1") UXGA 0.5 GB DDR2-SDRAM 80 GB AMD Mobility FireGL V5000 Windows XP Professional:
Fujitsu CELSIUS H230 PM 750 1.86GHz, 1.86 GHz, 38.4 cm (15.1"), 1600 x 1200 pixels, 0.5 GB, 80 GB, Windows XP Professional
Long summary description Fujitsu CELSIUS H230 PM 750 1.86GHz 38.4 cm (15.1") UXGA 0.5 GB DDR2-SDRAM 80 GB AMD Mobility FireGL V5000 Windows XP Professional:
Fujitsu CELSIUS H230 PM 750 1.86GHz. Processor frequency: 1.86 GHz. Display diagonal: 38.4 cm (15.1"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility FireGL V5000. Operating system installed: Windows XP Professional. Weight: 3.2 kg