Fujitsu LIFEBOOK U7413 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
2157
Info modified on:
03 Jan 2024, 20:37:33
Short summary description Fujitsu LIFEBOOK U7413 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
Fujitsu LIFEBOOK U7413, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 11 Pro
Long summary description Fujitsu LIFEBOOK U7413 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
Fujitsu LIFEBOOK U7413. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver