Fujitsu AMILO Pro V2020. Intel Centrino MobileTechnology met. Intel Pentium M 38.4 cm (15.1") 0.5 GB 60 GB

Brand:
Product family:
Product series:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88176
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu AMILO Pro V2020. Intel Centrino MobileTechnology met. Intel Pentium M 38.4 cm (15.1") 0.5 GB 60 GB:
Fujitsu AMILO Pro V2020. Intel Centrino MobileTechnology met. Intel Pentium M, 1.6 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 60 GB
Long summary description Fujitsu AMILO Pro V2020. Intel Centrino MobileTechnology met. Intel Pentium M 38.4 cm (15.1") 0.5 GB 60 GB:
Fujitsu AMILO Pro V2020. Intel Centrino MobileTechnology met. Intel Pentium M. Processor frequency: 1.6 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 2.75 kg