Fujitsu AMILO Pro V2010. Intel Celeron M 340 (1.50 GHz). VIA PN800. Gemtek W-L Intel® Celeron® M 38.4 cm (15.1") 0.25 GB 40 GB UniChrome Pro

Brand:
Product family:
Product series:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
118351
Info modified on:
22 Jan 2025, 06:16:14
Short summary description Fujitsu AMILO Pro V2010. Intel Celeron M 340 (1.50 GHz). VIA PN800. Gemtek W-L Intel® Celeron® M 38.4 cm (15.1") 0.25 GB 40 GB UniChrome Pro:
Fujitsu AMILO Pro V2010. Intel Celeron M 340 (1.50 GHz). VIA PN800. Gemtek W-L, Intel® Celeron® M, 1.5 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.25 GB, 40 GB
Long summary description Fujitsu AMILO Pro V2010. Intel Celeron M 340 (1.50 GHz). VIA PN800. Gemtek W-L Intel® Celeron® M 38.4 cm (15.1") 0.25 GB 40 GB UniChrome Pro:
Fujitsu AMILO Pro V2010. Intel Celeron M 340 (1.50 GHz). VIA PN800. Gemtek W-L. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: UniChrome Pro. Weight: 2.9 kg