Fujitsu AMILO Si 2636 T8300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43406
Info modified on:
01 Dec 2020, 16:17:09
Short summary description Fujitsu AMILO Si 2636 T8300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows Vista Home Premium:
Fujitsu AMILO Si 2636 T8300, Intel® Core™2 Duo, 2.4 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 320 GB
Long summary description Fujitsu AMILO Si 2636 T8300 Intel® Core™2 Duo 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows Vista Home Premium:
Fujitsu AMILO Si 2636 T8300. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2.3 kg