Fujitsu PRIMERGY TX1310 M3 server 2 TB Tower Intel® Xeon® E3 Family E3-1225V6 3.3 GHz 8 GB DDR4-SDRAM 250 W Windows Server 2012 R2 Foundation

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9997
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu PRIMERGY TX1310 M3 server 2 TB Tower Intel® Xeon® E3 Family E3-1225V6 3.3 GHz 8 GB DDR4-SDRAM 250 W Windows Server 2012 R2 Foundation:
Fujitsu PRIMERGY TX1310 M3, 3.3 GHz, E3-1225V6, 8 GB, DDR4-SDRAM, 2 TB, Tower
Long summary description Fujitsu PRIMERGY TX1310 M3 server 2 TB Tower Intel® Xeon® E3 Family E3-1225V6 3.3 GHz 8 GB DDR4-SDRAM 250 W Windows Server 2012 R2 Foundation:
Fujitsu PRIMERGY TX1310 M3. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.3 GHz, Processor model: E3-1225V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Operating system installed: Windows Server 2012 R2 Foundation. Chassis type: Tower