Fujitsu PRIMERGY TX1330 M3 server Tower Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 16 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29645
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu PRIMERGY TX1330 M3 server Tower Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 16 GB DDR4-SDRAM 450 W:
Fujitsu PRIMERGY TX1330 M3, 3.5 GHz, E3-1230V6, 16 GB, DDR4-SDRAM, 450 W, Tower
Long summary description Fujitsu PRIMERGY TX1330 M3 server Tower Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 16 GB DDR4-SDRAM 450 W:
Fujitsu PRIMERGY TX1330 M3. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3.5 GHz, Processor model: E3-1230V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. HDD size: 3.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi DL. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower