Fujitsu LIFEBOOK T902 Intel® Core™ i5 i5-3340M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 256 GB SSD Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13162
Info modified on:
24 Jan 2025, 20:21:26
Short summary description Fujitsu LIFEBOOK T902 Intel® Core™ i5 i5-3340M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 256 GB SSD Black, Silver:
Fujitsu LIFEBOOK T902, Intel® Core™ i5, 2.7 GHz, 33.8 cm (13.3"), 1600 x 900 pixels, 8 GB, 256 GB
Long summary description Fujitsu LIFEBOOK T902 Intel® Core™ i5 i5-3340M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 256 GB SSD Black, Silver:
Fujitsu LIFEBOOK T902. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Product colour: Black, Silver