Fujitsu ESPRIMO E5700 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Linux SFF PC

https://images.icecat.biz/img/norm/high/490436-4201.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
80817
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5700 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Linux SFF PC:

Fujitsu ESPRIMO E5700, 2.8 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Linux

Long summary description Fujitsu ESPRIMO E5700 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Linux SFF PC:

Fujitsu ESPRIMO E5700. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Linux. Chassis type: SFF. Product type: PC. Weight: 10 kg

Embed the product datasheet into your content