Fujitsu ASYA12LKC Split system

https://images.icecat.biz/img/norm/high/12773094-9535.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
149884
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ASYA12LKC Split system:

Fujitsu ASYA12LKC, Split system, Cooling, Heating, 2924 BTU/h, 3440 BTU/h, 1060 W, 1100 W

Long summary description Fujitsu ASYA12LKC Split system:

Fujitsu ASYA12LKC. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity (max): 2924 BTU/h. Power consumption (cooling) (max): 1060 W, Power consumption (heating) (max): 1100 W, Power requirements: 230 V, 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 43 dB, Indoor unit weight: 7.5 kg

Embed the product datasheet into your content