Freecom Secure USB flash drive 32 GB USB Type-A 2.0 Silver

https://images.icecat.biz/img/norm/high/5846922-6412.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
23182
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Freecom Secure USB flash drive 32 GB USB Type-A 2.0 Silver:

Freecom Secure, 32 GB, USB Type-A, 2.0, Cap, 9 g, Silver

Long summary description Freecom Secure USB flash drive 32 GB USB Type-A 2.0 Silver:

Freecom Secure. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 9 g. Product colour: Silver

Embed the product datasheet into your content